Vishay Intertechnology, Inc. Wirewound Resistors RE60N5R00C02

Description
NH-5 5 1% RE60N5R00 C02
Request a Quote
Description
NH-5 5 1% RE60N5R00 C02
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RE60N series consists of non-inductive, aluminum housed, chassis-mount wirewound resistors qualified to MIL-PRF-18546, with a power rating of 5 W at 25 °C, a maximum working voltage of 115 V, and resistance values ranging from 1.0 Ω to 1.65 kΩ. The part has a ±1 % tolerance, a temperature coefficient of ±50 ppm/°C for resistances between 1 Ω and 9.9 Ω, and an operating temperature range of -55 °C to +250 °C. It features molded construction with complete welding for environmental protection and meets MIL-PRF-18546 solderability requirements. The case dimensions are 0.444 × 0.490 × 1.125 in [11.28 × 12.45 × 28.58 mm].

Datasheet Summary
Powered by GS/AI

The RE60N series consists of non-inductive, aluminum housed, chassis-mount wirewound resistors qualified to MIL-PRF-18546, with a power rating of 5 W at 25 °C, a maximum working voltage of 115 V, and resistance values ranging from 1.0 Ω to 1.65 kΩ. The part has a ±1 % tolerance, a temperature coefficient of ±50 ppm/°C for resistances between 1 Ω and 9.9 Ω, and an operating temperature range of -55 °C to +250 °C. It features molded construction with complete welding for environmental protection and meets MIL-PRF-18546 solderability requirements. The case dimensions are 0.444 × 0.490 × 1.125 in [11.28 × 12.45 × 28.58 mm].

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RE60N5R00C02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RE60N5R00C02
Wirewound Resistors 3110-RE60N5R00C02
NH-5 5 1% RE60N5R00 C02

NH-5 5 1% RE60N5R00 C02

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RE60N5R00C02
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RK73B1ETTP102JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Surface Mount Resistors - 8098976P - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details