Vishay Intertechnology, Inc. Wirewound Resistors RE60G13R0C02

Description
RH-5 13 1% RE60G13R0 C02
Request a Quote
Description
RH-5 13 1% RE60G13R0 C02
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RE60G is a military-qualified, aluminum-housed, chassis-mount wirewound resistor with a power rating of 5 W at 25 °C, a maximum working voltage of 160 V, and a resistance range of 0.10 Ω to 3.32 kΩ with a tolerance of ±1 %. It features a molded, welded construction for environmental protection, operates from -55 °C to +250 °C, and meets MIL-PRF-18546 requirements. The part mounts to a 4" x 6" x 2" x 0.040" aluminum chassis for heat dissipation. The suffix C02 indicates card pack packaging, consistent with the RE60G series variation.

Datasheet Summary
Powered by GS/AI

The RE60G is a military-qualified, aluminum-housed, chassis-mount wirewound resistor with a power rating of 5 W at 25 °C, a maximum working voltage of 160 V, and a resistance range of 0.10 Ω to 3.32 kΩ with a tolerance of ±1 %. It features a molded, welded construction for environmental protection, operates from -55 °C to +250 °C, and meets MIL-PRF-18546 requirements. The part mounts to a 4" x 6" x 2" x 0.040" aluminum chassis for heat dissipation. The suffix C02 indicates card pack packaging, consistent with the RE60G series variation.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RE60G13R0C02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RE60G13R0C02
Wirewound Resistors 3110-RE60G13R0C02
RH-5 13 1% RE60G13R0 C02

RH-5 13 1% RE60G13R0 C02

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RE60G13R0C02
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details