VISHAY INTERTECHNOLOGY, INC.
RE38L2A302 -- ANGLE, LINEAR POSITION MEASURING
Vishay Intertechnology, Inc.
Angle, Linear Position Measuring
RE38L2A302
Description
REC 38 L 2 A 302 E1
Request a Quote
Email Supplier
Datasheet
Description
REC 38 L 2 A 302 E1
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
716-RE38L2A302-ND |
|
Product Name
|
Angle, Linear Position Measuring |
|
Operating Temperature
|
-67 to 257 F (-55 to 125 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
String Potentiomenter; Linear Potentiometer
Measurement Range
787 inch (20000 mm)
Linear Encoder Speed
10000 mm/sec (23622 in/min)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Measurement Range
0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency
50 kHz
View Details
Hottinger Brüel & Kjær A/S
Sensor Technology
LVDT Linear Position Sensor
Output
Current
View Details
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
55 kHz
View Details