Vishay Intertechnology, Inc. Angle, Linear Position Measuring RE115L27D103

Description
Resistive Sensor Linear Position Round Shaft Connector
Request a Quote Datasheet
Description
Resistive Sensor Linear Position Round Shaft Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 716-RE115L27D103-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
716-RE115L27D103-ND
Angle, Linear Position Measuring 716-RE115L27D103-ND
Resistive Sensor Linear Position Round Shaft Connector

Resistive Sensor Linear Position Round Shaft Connector

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
RE115L27D103
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring RE115L27D103
SFERNICE TRANSDUCERS

SFERNICE TRANSDUCERS

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 716-RE115L27D103-ND RE115L27D103
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Position, Proximity, Speed (Modules) - 2171-SME-8M-DS-24V-K-5,0-OE-ND - DigiKey
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details