Vishay Precision Group Res, 2K, 1%, 0.5W, 1010, Thick Film; Resistance Vishay RCWP11002K00FKS3.

Description
RES, 2K, 1%, 0.5W, 1010, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case Style:1010 [2725 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Product Range:RCWP Series RoHS Compliant: No
Description
RES, 2K, 1%, 0.5W, 1010, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case Style:1010 [2725 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Product Range:RCWP Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Res, 2K, 1%, 0.5W, 1010, Thick Film; Resistance Vishay - 61AC1442 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.5W, 1010, Thick Film; Resistance Vishay
61AC1442
Res, 2K, 1%, 0.5W, 1010, Thick Film; Resistance Vishay 61AC1442
RES, 2K, 1%, 0.5W, 1010, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case Style:1010 [2725 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Product Range:RCWP Series RoHS Compliant: No

RES, 2K, 1%, 0.5W, 1010, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case Style:1010 [2725 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Product Range:RCWP Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61AC1442
Product Name Res, 2K, 1%, 0.5W, 1010, Thick Film; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1010 [2725 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details