Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWL0805R390JMEA

Description
390 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
390 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCWL0805R390JMEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL0805R390JMEATR-ND
Chip Resistor - Surface Mount 541-RCWL0805R390JMEATR-ND
390 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

390 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWL0805R390JMEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL0805R390JMEACT-ND
Chip Resistor - Surface Mount 541-RCWL0805R390JMEACT-ND
RES 0.39 OHM 5% 1/8W 0805

RES 0.39 OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWL0805R390JMEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL0805R390JMEADKR-ND
Chip Resistor - Surface Mount 541-RCWL0805R390JMEADKR-ND
RES 0.39 OHM 5% 1/8W 0805

RES 0.39 OHM 5% 1/8W 0805

Buy Now Datasheet
Automotive SMD 0.39 Ohm 0.125W Resistor - 52-RCWL0805R390JMEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.39 Ohm 0.125W Resistor
52-RCWL0805R390JMEA
Automotive SMD 0.39 Ohm 0.125W Resistor 52-RCWL0805R390JMEA
Res Thick Film 0805 0.39 Ohm 5% 0.125W(1/8W) ±300ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCWL0805R390JMEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.39 Ohm, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.39 Ohm, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL0805R390JMEA can be used for catalog matching and distributor lookup.

Res Thick Film 0805 0.39 Ohm 5% 0.125W(1/8W) ±300ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCWL0805R390JMEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.39 Ohm, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.39 Ohm, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCWL0805R390JMEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.39 OHM 1/8W 5% 0805 SMD - RCWL0805R390JMEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.39 OHM 1/8W 5% 0805 SMD
RCWL0805R390JMEA
RES 0.39 OHM 1/8W 5% 0805 SMD RCWL0805R390JMEA
RES 0.39ohm 1/8W 5% 0805 SMD

RES 0.39ohm 1/8W 5% 0805 SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 541-RCWL0805R390JMEATR-ND 52-RCWL0805R390JMEA RCWL0805R390JMEA
Product Name Chip Resistor - Surface Mount Automotive SMD 0.39 Ohm 0.125W Resistor RES 0.39 OHM 1/8W 5% 0805 SMD
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 0.3900 ohms 0.3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details