RES 4.7Kohm 1W 5% 1218 WIDE
4.7 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RCL12184K70JNEK | 541-2425-2-ND |
| Product Name | RES 4.7K OHM 1W 5% 1218 WIDE | Chip Resistor - Surface Mount |
| Resistance Range | 4700 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 1 to 1218 watts | 1 watts |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use |