Vishay Intertechnology, Inc. Ceramic Capacitors RA012020BB60036BH1

Description
60pF ±10% 2000V (2kV) Ceramic Capacitor Nonstandard, Tabbed
Request a Quote Datasheet
Description
60pF ±10% 2000V (2kV) Ceramic Capacitor Nonstandard, Tabbed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RA012020BB60036BH1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RA012020BB60036BH1-ND
Ceramic Capacitors RA012020BB60036BH1-ND
60pF ±10% 2000V (2kV) Ceramic Capacitor Nonstandard, Tabbed

60pF ±10% 2000V (2kV) Ceramic Capacitor Nonstandard, Tabbed

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number RA012020BB60036BH1-ND
Product Name Ceramic Capacitors
Applications General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details