Vishay Intertechnology, Inc. Ceramic Capacitors RA012020BB25138BJ1

Description
250pF ±20% 2000V (2kV) Ceramic Capacitor Nonstandard, Tabbed
Request a Quote Datasheet
Description
250pF ±20% 2000V (2kV) Ceramic Capacitor Nonstandard, Tabbed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RA012020BB25138BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RA012020BB25138BJ1-ND
Ceramic Capacitors RA012020BB25138BJ1-ND
250pF ±20% 2000V (2kV) Ceramic Capacitor Nonstandard, Tabbed

250pF ±20% 2000V (2kV) Ceramic Capacitor Nonstandard, Tabbed

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number RA012020BB25138BJ1-ND
Product Name Ceramic Capacitors
Applications General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021354 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details