Vishay Precision Group Temperature Sensor, 1Kohm, Full Reel; Resistance Vishay PTS120601B1K00PU00

Description
TEMPERATURE SENSOR, 1KOHM, FULL REEL; Resistance:1kohm; Product Range:PTS Series; Applications:Tempera ture Measurement & Control; Operating Temperature Max:155°C; Operating Temperature Min:-55°C; Sensor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE SENSOR, 1KOHM, FULL REEL; Resistance:1kohm; Product Range:PTS Series; Applications:Tempera ture Measurement & Control; Operating Temperature Max:155°C; Operating Temperature Min:-55°C; Sensor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensor, 1Kohm, Full Reel; Resistance Vishay - 28X2497 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 1Kohm, Full Reel; Resistance Vishay
28X2497
Temperature Sensor, 1Kohm, Full Reel; Resistance Vishay 28X2497
TEMPERATURE SENSOR, 1KOHM, FULL REEL; Resistance:1kohm; Product Range:PTS Series; Applications:Tempera ture Measurement & Control; Operating Temperature Max:155°C; Operating Temperature Min:-55°C; Sensor Terminals:SMD RoHS Compliant: Yes

TEMPERATURE SENSOR, 1KOHM, FULL REEL; Resistance:1kohm; Product Range:PTS Series; Applications:Temperature Measurement & Control; Operating Temperature Max:155°C; Operating Temperature Min:-55°C; Sensor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Temperature Sensor, 1Kohm; Resistance Vishay - 35M5150 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 1Kohm; Resistance Vishay
35M5150
Temperature Sensor, 1Kohm; Resistance Vishay 35M5150
TEMPERATURE SENSOR, 1KOHM; Resistance:1kohm; Product Range:PTS Series; Applications:Tempera ture Measurement & Control; Operating Temperature Max:155°C; Operating Temperature Min:-55°C; Sensor Terminals:SMD; Thermistor Mounting:SMD RoHS Compliant: Yes

TEMPERATURE SENSOR, 1KOHM; Resistance:1kohm; Product Range:PTS Series; Applications:Temperature Measurement & Control; Operating Temperature Max:155°C; Operating Temperature Min:-55°C; Sensor Terminals:SMD; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Probes
Product Number 28X2497
Product Name Temperature Sensor, 1Kohm, Full Reel; Resistance Vishay
Unlock Full Specs
to access all available technical data

Similar Products

Pt 100 Ex - pt-100-ex-1 - BARTEC
Specs
Basic Element Used RTD
View Details
Industrial Thermocouples Weatherproof Head with Spring-Loaded Sheath and Union - THERMOCOUPLE/STYLE 45 - United Electric Controls Company
Specs
Application Options Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Basic Element Used Thermocouple
Element Configuration Double Element (optional feature)
View Details
Temperature Probe, Digital Pocket, -58° To 571° F - 312-606 - Petersen Products Co.
Specs
Sensed Temperature -58 to 571 F (-50 to 299 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 4.75 inch (121 mm)
View Details