Spring-Loaded MgO Thermocouple/Thermow
limits of error.
| Pyromation | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Name | Spring-Loaded MgO Thermocouple - Sensor with Connection Heads |
| Application Options | Explosion Proof (optional feature); Transmitter (Typ. 4-20 mA) Output Available (optional feature) |
| Configuration | Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature) |
| Base, Noble and Refractory Metal Type | J |
| Element Configuration | Single Element (optional feature); Double Element (optional feature) |
| Probe Configuration | Straight Probe |