VISHAY PRECISION GROUP
PTF65499K00BYWF -- PTF-65 499K .1% T-13 RE5 VISHAY
Vishay Precision Group
Ptf-65 499K .1% T-13 Re5 Vishay
PTF65499K00BYWF
Description
PTF-65 499K .1% T-13 RE5
Description
PTF-65 499K .1% T-13 RE5
Suppliers
Ptf-65 499K .1% T-13 Re5 Vishay
60C9794
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
60C9794 |
|
Product Name
|
Ptf-65 499K .1% T-13 Re5 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
3.3 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details