Vishay Intertechnology, Inc. Res Metal Film 400K Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole PTF65400K00AYBF

Description
Res Metal Film 400K Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 400K Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 400K Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole - PTF65400K00AYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 400K Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole
PTF65400K00AYBF
Res Metal Film 400K Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole PTF65400K00AYBF
Res Metal Film 400K Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 400K Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - PTF65400K00AYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65400K00AYBF-ND
Through Hole Resistors PTF65400K00AYBF-ND
400 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

400 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF65400K00AYBF PTF65400K00AYBF-ND
Product Name Res Metal Film 400K Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.0500 +/- % 0.0500 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers