Vishay Intertechnology, Inc. Through Hole Resistors PTF65246R00DYBF

Description
246 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
246 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65246R00DYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65246R00DYBF-ND
Through Hole Resistors PTF65246R00DYBF-ND
246 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

246 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,246Ohms,500Wv,.5+/-% Tol,-10,10Ppm-Tc Vishay - 58C4157 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,246Ohms,500Wv,.5+/-% Tol,-10,10Ppm-Tc Vishay
58C4157
Resistor,metal Film,246Ohms,500Wv,.5+/-% Tol,-10,10Ppm-Tc Vishay 58C4157
Resistor,Metal Film,246Ohms,500WV,. 5+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,246Ohms,500WV,.5+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65246R00DYBF-ND 58C4157
Product Name Through Hole Resistors Resistor,metal Film,246Ohms,500Wv,.5+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 246 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers