Vishay Intertechnology, Inc. Through Hole Resistors PTF65232R00BYR6

Description
232 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
232 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65232R00BYR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65232R00BYR6-ND
Through Hole Resistors PTF65232R00BYR6-ND
232 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

232 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,232Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay - 58C4096 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,232Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
58C4096
Resistor,metal Film,232Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay 58C4096
Resistor,Metal Film,232Ohms,500WV,. 1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,232Ohms,500WV,.1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65232R00BYR6-ND 58C4096
Product Name Through Hole Resistors Resistor,metal Film,232Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 232 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers