VISHAY PRECISION GROUP
PTF6520K000BYR8 -- PTF-65 20K .1% T-13 RE8 VISHAY
Vishay Precision Group
Ptf-65 20K .1% T-13 Re8 Vishay
PTF6520K000BYR8
Description
PTF-65 20K .1% T-13 RE8
Description
PTF-65 20K .1% T-13 RE8
Suppliers
Ptf-65 20K .1% T-13 Re8 Vishay
58C3949
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C3949 |
|
Product Name
|
Ptf-65 20K .1% T-13 Re8 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
9520 ohms
View Details
4 suppliers
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details