VISHAY PRECISION GROUP
PTF5693R100FZWF -- PTF-56 93.1 1% T-16 RE5 VISHAY
Vishay Precision Group
Ptf-56 93.1 1% T-16 Re5 Vishay
PTF5693R100FZWF
Description
PTF-56 93.1 1% T-16 RE5
Description
PTF-56 93.1 1% T-16 RE5
Suppliers
Ptf-56 93.1 1% T-16 Re5 Vishay
58C2935
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C2935 |
|
Product Name
|
Ptf-56 93.1 1% T-16 Re5 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers