Vishay Precision Group Ptf56, 3.32 Kohm, +/0.05% , 10 Ppm Vishay PTF563K3200AYWF

Description
PTF56, 3.32 kOhm, +/- 0.05% , 10 ppm
Description
PTF56, 3.32 kOhm, +/- 0.05% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 3.32 Kohm, +/0.05% , 10 Ppm Vishay - 57C8097 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 3.32 Kohm, +/0.05% , 10 Ppm Vishay
57C8097
Ptf56, 3.32 Kohm, +/0.05% , 10 Ppm Vishay 57C8097
PTF56, 3.32 kOhm, +/- 0.05% , 10 ppm

PTF56, 3.32 kOhm, +/- 0.05% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C8097
Product Name Ptf56, 3.32 Kohm, +/0.05% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers