Vishay Precision Group Ptf56, 21.5 Kohm, +/1% , 10 Ppm Vishay PTF5621K500FYWF

Description
PTF56, 21.5 kOhm, +/- 1% , 10 ppm
Description
PTF56, 21.5 kOhm, +/- 1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 21.5 Kohm, +/1% , 10 Ppm Vishay - 57C7095 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 21.5 Kohm, +/1% , 10 Ppm Vishay
57C7095
Ptf56, 21.5 Kohm, +/1% , 10 Ppm Vishay 57C7095
PTF56, 21.5 kOhm, +/- 1% , 10 ppm

PTF56, 21.5 kOhm, +/- 1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7095
Product Name Ptf56, 21.5 Kohm, +/1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers