Vishay Precision Group Ptf56, 115 Kohm, +/0.1% , 5 Ppm Vishay PTF56115K00BZR8

Description
PTF56, 115 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 115 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 115 Kohm, +/0.1% , 5 Ppm Vishay - 60C8884 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 115 Kohm, +/0.1% , 5 Ppm Vishay
60C8884
Ptf56, 115 Kohm, +/0.1% , 5 Ppm Vishay 60C8884
PTF56, 115 kOhm, +/- 0.1% , 5 ppm

PTF56, 115 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8884
Product Name Ptf56, 115 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details