Vishay Intertechnology, Inc. PTC Resettable Fuses - PTCCL17H711FBE PTCCL17H711FBE

Description
Manufacturer: Vishay Win Source Part Number: 890411-PTCCL17H711FB E Series: PTCCL Operating Temperature Range: 0°C ~ 70°C Features: Ceramic PTC Resettable Fuse 145V 710 mA Ih Through Hole Radial, Disc Package: Radial, Disc Package: Bulk Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8070 Other Part Number: 238166357112, BC1357, 2381 663 57112-ND, 2381 663 57112, 2322 663 57112, PTCCL17H711FBC, 232266357112, BC1357-ND, BC1357INACTIVE
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 890411-PTCCL17H711FB E Series: PTCCL Operating Temperature Range: 0°C ~ 70°C Features: Ceramic PTC Resettable Fuse 145V 710 mA Ih Through Hole Radial, Disc Package: Radial, Disc Package: Bulk Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8070 Other Part Number: 238166357112, BC1357, 2381 663 57112-ND, 2381 663 57112, 2322 663 57112, PTCCL17H711FBC, 232266357112, BC1357-ND, BC1357INACTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - PTCCL17H711FBE - 890411-PTCCL17H711FBE - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - PTCCL17H711FBE
890411-PTCCL17H711FBE
PTC Resettable Fuses - PTCCL17H711FBE 890411-PTCCL17H711FBE
Manufacturer: Vishay Win Source Part Number: 890411-PTCCL17H711FB E Series: PTCCL Operating Temperature Range: 0°C ~ 70°C Features: Ceramic PTC Resettable Fuse 145V 710 mA Ih Through Hole Radial, Disc Package: Radial, Disc Package: Bulk Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8070 Other Part Number: 238166357112, BC1357, 2381 663 57112-ND, 2381 663 57112, 2322 663 57112, PTCCL17H711FBC, 232266357112, BC1357-ND, BC1357INACTIVE

Manufacturer: Vishay
Win Source Part Number: 890411-PTCCL17H711FBE
Series: PTCCL
Operating Temperature Range: 0°C ~ 70°C
Features: Ceramic PTC Resettable Fuse 145V 710 mA Ih Through Hole Radial, Disc
Package: Radial, Disc
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8070
Other Part Number: 238166357112, BC1357, 2381 663 57112-ND, 2381 663 57112, 2322 663 57112, PTCCL17H711FBC, 232266357112, BC1357-ND, BC1357INACTIVE

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - PTCCL17H711FBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
PTCCL17H711FBE
Circuit Protection - PTC Resettable Fuses PTCCL17H711FBE
PTC RESET FUSE 145V 710MA RADIAL

PTC RESET FUSE 145V 710MA RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 890411-PTCCL17H711FBE PTCCL17H711FBE
Product Name PTC Resettable Fuses - PTCCL17H711FBE Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuses - 002625215 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 12 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers