Vishay Intertechnology, Inc. Circuit Protection - PTC Resettable Fuses PTCCL05H181DBE

Description
Win Source Part Number: 1361804-PTCCL05H181D BE Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 46 pct. Type: Ceramic MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PTCCL - 30V Package: Bulk Product Status: Active Package / Case: Radial, Disc Base Product Number: PTCCL Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.197" Dia x 0.157" T (5.00mm x 4.00mm) Height - Seated (Max): 0.394" (10.00mm) REACH Status: REACH Affected ECCN: EAR99 Current - Max: 1.7 A Approval Agency: UR Current - Hold (Ih) (Max): 180 mA Voltage - Max: 30V Current - Trip (It): 270 mA Resistance - 25°C (Typ): 13 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1361804-PTCCL05H181D BE Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 46 pct. Type: Ceramic MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PTCCL - 30V Package: Bulk Product Status: Active Package / Case: Radial, Disc Base Product Number: PTCCL Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.197" Dia x 0.157" T (5.00mm x 4.00mm) Height - Seated (Max): 0.394" (10.00mm) REACH Status: REACH Affected ECCN: EAR99 Current - Max: 1.7 A Approval Agency: UR Current - Hold (Ih) (Max): 180 mA Voltage - Max: 30V Current - Trip (It): 270 mA Resistance - 25°C (Typ): 13 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1361804-PTCCL05H181DBE - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361804-PTCCL05H181DBE
Circuit Protection - PTC Resettable Fuses 1361804-PTCCL05H181DBE
Win Source Part Number: 1361804-PTCCL05H181D BE Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 46 pct. Type: Ceramic MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PTCCL - 30V Package: Bulk Product Status: Active Package / Case: Radial, Disc Base Product Number: PTCCL Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.197" Dia x 0.157" T (5.00mm x 4.00mm) Height - Seated (Max): 0.394" (10.00mm) REACH Status: REACH Affected ECCN: EAR99 Current - Max: 1.7 A Approval Agency: UR Current - Hold (Ih) (Max): 180 mA Voltage - Max: 30V Current - Trip (It): 270 mA Resistance - 25°C (Typ): 13 Ohms

Win Source Part Number: 1361804-PTCCL05H181DBE
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 46 pct.
Type: Ceramic
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: PTCCL - 30V
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Base Product Number: PTCCL
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.197" Dia x 0.157" T (5.00mm x 4.00mm)
Height - Seated (Max): 0.394" (10.00mm)
REACH Status: REACH Affected
ECCN: EAR99
Current - Max: 1.7 A
Approval Agency: UR
Current - Hold (Ih) (Max): 180 mA
Voltage - Max: 30V
Current - Trip (It): 270 mA
Resistance - 25°C (Typ): 13 Ohms

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - PTCCL05H181DBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
PTCCL05H181DBE
Circuit Protection - PTC Resettable Fuses PTCCL05H181DBE
PTC RESET FUSE 30V 180MA RADIAL

PTC RESET FUSE 30V 180MA RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 1361804-PTCCL05H181DBE PTCCL05H181DBE
Product Name Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313101 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 35 amps
View Details
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers