1000pF -20%, +40% 3500V (3.5kV) Ceramic Capacitor Axial, Can - Screw Terminals
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | PS0020VT10273BL1-ND |
| Product Name | Ceramic Capacitors |
| Applications | High Voltage Capacitor; High Frequency; RF / Microwave |
| Operating Temperature | -55 to 100 C (-67 to 212 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 40 (+/- %) |