Vishay Intertechnology, Inc. Ceramic Capacitors PS0020BE33036BH1

Description
33pF ±10% 5000V (5kV) Ceramic Capacitor R42 Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
33pF ±10% 5000V (5kV) Ceramic Capacitor R42 Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PS0020BE33036BH1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PS0020BE33036BH1-ND
Ceramic Capacitors PS0020BE33036BH1-ND
33pF ±10% 5000V (5kV) Ceramic Capacitor R42 Axial, Can - Screw Terminals

33pF ±10% 5000V (5kV) Ceramic Capacitor R42 Axial, Can - Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - PS0020BE33036BH1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
PS0020BE33036BH1
Ceramic Capacitors PS0020BE33036BH1
CAP CER 33PF 5KV R42 AXIAL

CAP CER 33PF 5KV R42 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number PS0020BE33036BH1-ND PS0020BE33036BH1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1711167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH181K-4ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details