Vishay PR03000202708JAC00 Resistor
2.7 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
2.7 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
Metal Film Resistors 3watts 2.7ohms 5% Product overview: PR03000202708JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202708JAC0
RES, 2.7OHM, 5%, 3W, AXIAL ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 4412485 | 56-PR03000202708JAC00TB-ND | 53-PR03000202708JAC00 | 33AK9156 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Resistor | Res, 2.7Ohm, 5%, 3W, Axial Rohs Compliant Vishay |
| Technology / Construction | Metal film | MetalFilm | ||
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ||
| Standards and Certifications | RoHS | AEC-Q200 | RoHS | RoHS |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use |