Win Source Part Number: 1130395-PR0200020680
Category: Resistors>Through Hole Resistors
Series: PR02
Features: Automotive AEC-Q200
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 68 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC4816CT,BC4816TB
68 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
68 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
2W 5% 68kR Metal Film Resistor, Through Hole, 500V Product overview: PR02000206802JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000206802JA10
Vishay PR02000206802JA100 Resistor
Vishay PR02000206802JA100 Resistor
Vishay PR02000206802JA100 Resistor
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1130395-PR02000206802JA100 | BC4816TB-ND | 53-PR02000206802JA100 | 6835802 | 6835802P |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors | Through-Hole 2W 500V Resistor | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | METAL FILM | Metal film | |
| Resistance Range | 68000 ohms | 68000 ohms | 68000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Temperature Coefficient | 250 ±ppm/°C | 250 ±ppm/°C | |||
| Power Rating | 2 watts | 2 watts | 2 watts |