Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PHPA2512E3010BST1

Description
301 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
301 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-PHPA2512E3010BST1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E3010BST1CT-ND
Chip Resistor - Surface Mount 764-PHPA2512E3010BST1CT-ND
301 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

301 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA2512E3010BST1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E3010BST1TR-ND
Chip Resistor - Surface Mount 764-PHPA2512E3010BST1TR-ND
301 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

301 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA2512E3010BST1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E3010BST1DKR-ND
Chip Resistor - Surface Mount 764-PHPA2512E3010BST1DKR-ND
301 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

301 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 301R, 2.5W, 2512, Thin Film Rohs Compliant Vishay - 62AJ8932 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301R, 2.5W, 2512, Thin Film Rohs Compliant Vishay
62AJ8932
Res, 301R, 2.5W, 2512, Thin Film Rohs Compliant Vishay 62AJ8932
RES, 301R, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

RES, 301R, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 301R, 2.5W, 2512, Thin Film Rohs Compliant Vishay - 62AJ8931 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301R, 2.5W, 2512, Thin Film Rohs Compliant Vishay
62AJ8931
Res, 301R, 2.5W, 2512, Thin Film Rohs Compliant Vishay 62AJ8931
RES, 301R, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

RES, 301R, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 764-PHPA2512E3010BST1CT-ND 62AJ8932
Product Name Chip Resistor - Surface Mount Res, 301R, 2.5W, 2512, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 2512
Resistance Range 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers