Knowles Precision Devices Ceramic Capacitors 1206J1K00392JKT

Description
1206 1000VDC 3.9F 5% C0G/NP0(1B)
Request a Quote Datasheet
Description
1206 1000VDC 3.9F 5% C0G/NP0(1B)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1206J1K00392JKTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J1K00392JKTTR-ND
Ceramic Capacitors 1608-1206J1K00392JKTTR-ND
1206 1000VDC 3.9F 5% C0G/NP0(1B)

1206 1000VDC 3.9F 5% C0G/NP0(1B)

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J1K00392JKTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J1K00392JKTCT-ND
Ceramic Capacitors 1608-1206J1K00392JKTCT-ND
1206 1000VDC 3.9F 5% C0G/NP0(1B)

1206 1000VDC 3.9F 5% C0G/NP0(1B)

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J1K00392JKTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J1K00392JKTDKR-ND
Ceramic Capacitors 1608-1206J1K00392JKTDKR-ND
1206 1000VDC 3.9F 5% C0G/NP0(1B)

1206 1000VDC 3.9F 5% C0G/NP0(1B)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1206J1K00392JKTTR-ND 1608-1206J1K00392JKTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.90E6 microF 3.90E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details