Vishay Intertechnology, Inc. Ceramic Capacitors PE0100BJ50033BF1

Description
50pF ±5% 15000V (15kV) Ceramic Capacitor R7 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
50pF ±5% 15000V (15kV) Ceramic Capacitor R7 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PE0100BJ50033BF1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PE0100BJ50033BF1-ND
Ceramic Capacitors PE0100BJ50033BF1-ND
50pF ±5% 15000V (15kV) Ceramic Capacitor R7 Disk, Metal Fitting - Threaded

50pF ±5% 15000V (15kV) Ceramic Capacitor R7 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - PE0100BJ50033BF1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
PE0100BJ50033BF1
Ceramic Capacitors PE0100BJ50033BF1
CAP CER 50PF 15KV R7 DISK

CAP CER 50PF 15KV R7 DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number PE0100BJ50033BF1-ND PE0100BJ50033BF1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 15000 volts 15000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C424U020DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17AH1R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details