Vishay Intertechnology, Inc. Ceramic Capacitors PC0200WJ25238BJ1

Description
2500pF ±20% 14000V (14kV) Ceramic Capacitor Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
2500pF ±20% 14000V (14kV) Ceramic Capacitor Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PC0200WJ25238BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PC0200WJ25238BJ1-ND
Ceramic Capacitors PC0200WJ25238BJ1-ND
2500pF ±20% 14000V (14kV) Ceramic Capacitor Disk, Metal Fitting - Threaded

2500pF ±20% 14000V (14kV) Ceramic Capacitor Disk, Metal Fitting - Threaded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number PC0200WJ25238BJ1-ND
Product Name Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000470FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details