Vishay Precision Group Product Range Vishay P4SMA43A-E3/61.

Description
Product Range:TRANSZORB P4SMA Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:36.8V; Clamping Voltage Max:59.3V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:40.9V; Qualification:- RoHS Compliant: Yes
Datasheet
Description
Product Range:TRANSZORB P4SMA Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:36.8V; Clamping Voltage Max:59.3V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:40.9V; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Vishay - 23AC9086 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Vishay
23AC9086
Product Range Vishay 23AC9086
Product Range:TRANSZORB P4SMA Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:36.8V; Clamping Voltage Max:59.3V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:40.9V; Qualification:- RoHS Compliant: Yes

Product Range:TRANSZORB P4SMA Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:36.8V; Clamping Voltage Max:59.3V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:40.9V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23AC9086
Product Name Product Range Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X150FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 20 volts
View Details
B48-2 and B48-2T Series B483F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type LLD - Model: KP923C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details