The X150FG is an axial-lead glass-bodied high-voltage diode rated for 15,000 V reverse voltage and 50 mA average rectified current, with a 200 ns reverse recovery time and 2.0 pF junction capacitance at 25°C. It has a maximum forward voltage of 1.0 V at 25°C and a peak surge current of 3.0 A. Thermal impedance is 5°C/W at 55°C and 12°C/W at 100°C for a 0.375 inch lead length. Operating junction temperature ranges from -65°C to +175°C, and storage temperature from -65°C to +200°C. The device is hermetic and measures 0.360 inches (9.14 mm) in length.
Axial-lead glass-body diodes 2kV and higher.
Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | X150FG |
| Product Name | Axial-Lead Glass-Bodied High Voltage Diode |
| Life Cycle Stage | Maturity |
| Package | Axial-Leaded, Glass |
| VF | 20 volts |