Vishay Precision Group LCD, OLED, Graphic O128O064FLPP3N0000

Description
Graphic LCD Display Module Yellow OLED - Passive Matrix I²C, Serial 128 x 64
Request a Quote Datasheet
Description
Graphic LCD Display Module Yellow OLED - Passive Matrix I²C, Serial 128 x 64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCD, OLED, Graphic - 541-3489-ND - DigiKey
Thief River Falls, MN, United States
LCD, OLED, Graphic
541-3489-ND
LCD, OLED, Graphic 541-3489-ND
Graphic LCD Display Module Yellow OLED - Passive Matrix I²C, Serial 128 x 64

Graphic LCD Display Module Yellow OLED - Passive Matrix I²C, Serial 128 x 64

Buy Now Datasheet
Sheung Wan, Hong Kong
OLED Displays & Accessories
O128O064FLPP3N0000
OLED Displays & Accessories O128O064FLPP3N0000
OLED Displays & Accessories 128x64 Yellow Graphic (COG) OLED

OLED Displays & Accessories 128x64 Yellow Graphic (COG) OLED

Buy Now
Display, Oled Graphic, 128X64 Pixels; Resolution Vishay - 24AC5201 - Newark, An Avnet Company
Chicago, IL, United States
Display, Oled Graphic, 128X64 Pixels; Resolution Vishay
24AC5201
Display, Oled Graphic, 128X64 Pixels; Resolution Vishay 24AC5201
DISPLAY, OLED GRAPHIC, 128X64 PIXELS; Resolution:128 x 64 Pixels; Display Appearance:Yellow on Black; Logic Voltage:3V; Interface Type:I2C, Parallel, SPI; Module Size:41.8mm x 27.9mm; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

DISPLAY, OLED GRAPHIC, 128X64 PIXELS; Resolution:128 x 64 Pixels; Display Appearance:Yellow on Black; Logic Voltage:3V; Interface Type:I2C, Parallel, SPI; Module Size:41.8mm x 27.9mm; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 541-3489-ND O128O064FLPP3N0000 24AC5201
Product Name LCD, OLED, Graphic OLED Displays & Accessories Display, Oled Graphic, 128X64 Pixels; Resolution Vishay
LED Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 2492708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
LED Character and Numeric - 1497-1077-5-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Red
View Details