Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CURRENT SENSORS
VISHAY INTERTECHNOLOGY, INC.
NTHS1206N05N3002JE -- THERMISTOR NTC 30K OHM 5% 1206
Vishay Intertechnology, Inc.
THERMISTOR NTC 30K OHM 5% 1206
NTHS1206N05N3002JE
Description
THERMISTOR NTC 30K OHM 5% 1206
ASAP Semiconductor LLC
Done
Request a Quote
Email Supplier
Description
THERMISTOR NTC 30K OHM 5% 1206
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
ASAP Semiconductor LLC
Anaheim, CA, United States
THERMISTOR NTC 30K OHM 5% 1206
NTHS1206N05N3002JE
THERMISTOR NTC 30K OHM 5% 1206
NTHS1206N05N3002JE
THERMISTOR NTC 30K OHM 5% 1206
THERMISTOR NTC 30K OHM 5% 1206
Supplier's Site
Technical Specifications
ASAP Semiconductor LLC
Product Category
Current Sensors
Product Number
NTHS1206N05N3002JE
Product Name
THERMISTOR NTC 30K OHM 5% 1206
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Automotive-Grade, Galvanically Isolated Current Sensor IC With Common-Mode Field Rejection And Overcurrent Detection
ACS71240LLCBTR-050U5
Specs
Technology
Hall-Effect
Current
0.0 to 50 amps
View Details
3
suppliers
Infineon Technologies AG
Sensor technology - Current sensors - TLI4971-A075T5-E0001
TLI4971-A075T5-E0001
Specs
Current Type
AC Current; DC Current
Technology
Hall-Effect
Current
75 amps
View Details
Advantech
50A Clamp-on Split-core Current Transducer/Sensor
BB-JC10F50-V
Specs
Current Type
AC Current
Mounting / Configuration
Clamp or Bolt On
Electrical Output
Voltage
View Details
3
suppliers
Isabellenhutte USA
AC Current Sensors
IPC Series
Specs
Current Type
AC Current
Technology
Shunt-Based Design
Mounting / Configuration
Bar Bus Mounting
View Details