Manufacturer: Vishay
Win Source Part Number: 1001381-NTHS1012N04N
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/75: 4247K
B25/85: 4264K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 1012 (2532 Metric)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 1001381-NTHS1012N04N1003JB |
| Product Name | Temperature Sensors - Temperature Sensors - NTC Thermistors - NTHS1012N04N1003JB |
| Sensor Type | Temperature |