Infineon Technologies AG Pressure & Temp Sensor, Barometric, Lga8; Pressure Type Infineon DPS422XTSA1

Description
PRESSURE & TEMP SENSOR, BAROMETRIC, LGA8; Pressure Type:Barometric; Sensitivity, V/P:-; Operating Pressure Min:30kPa; Operating Pressure Max:120kPa; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of RoHS Compliant: Yes
Datasheet
Description
PRESSURE & TEMP SENSOR, BAROMETRIC, LGA8; Pressure Type:Barometric; Sensitivity, V/P:-; Operating Pressure Min:30kPa; Operating Pressure Max:120kPa; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure & Temp Sensor, Barometric, Lga8; Pressure Type Infineon - 93AC6994 - Newark, An Avnet Company
Chicago, IL, United States
Pressure & Temp Sensor, Barometric, Lga8; Pressure Type Infineon
93AC6994
Pressure & Temp Sensor, Barometric, Lga8; Pressure Type Infineon 93AC6994
PRESSURE & TEMP SENSOR, BAROMETRIC, LGA8; Pressure Type:Barometric; Sensitivity, V/P:-; Operating Pressure Min:30kPa; Operating Pressure Max:120kPa; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of RoHS Compliant: Yes

PRESSURE & TEMP SENSOR, BAROMETRIC, LGA8; Pressure Type:Barometric; Sensitivity, V/P:-; Operating Pressure Min:30kPa; Operating Pressure Max:120kPa; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - DPS422XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
DPS422XTSA1
Sensors, Transducers - Pressure Sensors, Transducers DPS422XTSA1
SENSOR 17.4PSIG 24BIT

SENSOR 17.4PSIG 24BIT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 93AC6994 DPS422XTSA1
Product Name Pressure & Temp Sensor, Barometric, Lga8; Pressure Type Infineon Sensors, Transducers - Pressure Sensors, Transducers
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1302KUA-T - 198404-A1302KUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 20 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Image sensor modules - C15853-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details