Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCS0805E3334JHT

Description
Win Source Part Number: 1108370-NTCS0805E333 4JHT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0805E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 210 mW Resistance in Ohms @ 25°C: 330k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3930K Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): NTCS0805E3 334JHT; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2575DKR,BC2575CT,B C2575TR
Request a Quote Datasheet
Description
Win Source Part Number: 1108370-NTCS0805E333 4JHT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0805E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 210 mW Resistance in Ohms @ 25°C: 330k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3930K Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): NTCS0805E3 334JHT; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2575DKR,BC2575CT,B C2575TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1108370-NTCS0805E3334JHT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1108370-NTCS0805E3334JHT
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1108370-NTCS0805E3334JHT
Win Source Part Number: 1108370-NTCS0805E333 4JHT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0805E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 210 mW Resistance in Ohms @ 25°C: 330k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3930K Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): NTCS0805E3 334JHT; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2575DKR,BC2575CT,B C2575TR

Win Source Part Number: 1108370-NTCS0805E3334JHT
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: Automotive, AEC-Q200, NTCS0805E
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 210 mW
Resistance in Ohms @ 25°C: 330k
Resistance Tolerance: ±5%
B Value Tolerance: ±1%
B25/85: 3930K
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): NTCS0805E3 334JHT;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC2575DKR,BC2575CT,BC2575TR

Buy Now Datasheet
NTC Thermistors - NTCS0805E3334JHT - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCS0805E3334JHT
NTC Thermistors NTCS0805E3334JHT
THERM NTC 330KOHM 3930K 0805

THERM NTC 330KOHM 3930K 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1108370-NTCS0805E3334JHT NTCS0805E3334JHT
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

ASIL Angle Sensor - A1333LLETR-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
InGaAs image sensors, Line sensors - G13913-256FG - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details