Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCLE305E4103SB

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1328403-NTCLE305E410 3SB Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 1,000 Mounting: Through Hole Power - Max: 50 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±2.2% B Value Tolerance: ±0.5% B25/85: 3984K Length - Lead Wire: 1.22" (31.00mm) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Bead ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC2715 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1328403-NTCLE305E410 3SB Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 1,000 Mounting: Through Hole Power - Max: 50 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±2.2% B Value Tolerance: ±0.5% B25/85: 3984K Length - Lead Wire: 1.22" (31.00mm) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Bead ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC2715 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1328403-NTCLE305E4103SB - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1328403-NTCLE305E4103SB
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1328403-NTCLE305E4103SB
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1328403-NTCLE305E410 3SB Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 1,000 Mounting: Through Hole Power - Max: 50 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±2.2% B Value Tolerance: ±0.5% B25/85: 3984K Length - Lead Wire: 1.22" (31.00mm) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Bead ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC2715 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1328403-NTCLE305E4103SB
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Bulk
Standard Package: 1,000
Mounting: Through Hole
Power - Max: 50 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±2.2%
B Value Tolerance: ±0.5%
B25/85: 3984K
Length - Lead Wire: 1.22" (31.00mm)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Bead
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: BC2715
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1328403-NTCLE305E4103SB
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375890-A1192LUBTN-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 2-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Input Voltage 2.7 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
InGaAs image sensors, Line sensors - G16825-256DG - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details