Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCLE100E3102JB0

Description
Win Source Part Number: 1056651-NTCLE100E310 2JB0 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 500 Power - Max: 500 mW Resistance in Ohms @ 25°C: 1k Resistance Tolerance: ±5% B Value Tolerance: ±0.5% B25/85: 3528K Length - Lead Wire: 0.59" (15.00mm) Mounting Type: Through Hole Package / Case: Bead Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): 701006; B57164K0102J000; B57164K102J; B57891M0102J000NTCLE 100E3102JB0.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 2381 640 63102-ND,23816406310 2,BC2519,2381 640 63102
Request a Quote Datasheet
Description
Win Source Part Number: 1056651-NTCLE100E310 2JB0 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 500 Power - Max: 500 mW Resistance in Ohms @ 25°C: 1k Resistance Tolerance: ±5% B Value Tolerance: ±0.5% B25/85: 3528K Length - Lead Wire: 0.59" (15.00mm) Mounting Type: Through Hole Package / Case: Bead Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): 701006; B57164K0102J000; B57164K102J; B57891M0102J000NTCLE 100E3102JB0.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 2381 640 63102-ND,23816406310 2,BC2519,2381 640 63102
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1056651-NTCLE100E3102JB0 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1056651-NTCLE100E3102JB0
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1056651-NTCLE100E3102JB0
Win Source Part Number: 1056651-NTCLE100E310 2JB0 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 500 Power - Max: 500 mW Resistance in Ohms @ 25°C: 1k Resistance Tolerance: ±5% B Value Tolerance: ±0.5% B25/85: 3528K Length - Lead Wire: 0.59" (15.00mm) Mounting Type: Through Hole Package / Case: Bead Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): 701006; B57164K0102J000; B57164K102J; B57891M0102J000NTCLE 100E3102JB0.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 2381 640 63102-ND,23816406310 2,BC2519,2381 640 63102

Win Source Part Number: 1056651-NTCLE100E3102JB0
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Package: Bulk
Standard Package: 500
Power - Max: 500 mW
Resistance in Ohms @ 25°C: 1k
Resistance Tolerance: ±5%
B Value Tolerance: ±0.5%
B25/85: 3528K
Length - Lead Wire: 0.59" (15.00mm)
Mounting Type: Through Hole
Package / Case: Bead
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): 701006; B57164K0102J000; B57164K102J; B57891M0102J000NTCLE100E3102JB0.;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 2381 640 63102-ND,238164063102,BC2519,2381 640 63102

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1056651-NTCLE100E3102JB0
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1101LLHLT-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3.8 to 24 volts
View Details
3 suppliers
Environmental Sensor ICs - 1837489 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Silicon Based Thermopile Detector - S25 TO-5 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature & Humidity Sensor ICs - 1904809 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Sc-70
Standards and Certifications RoHS
View Details