TE Connectivity Humidity/temp Sensor, Analogue, Dfn-6; Humidity Range Te Connectivity HPP845E032R5

Description
HUMIDITY/TEMP SENSOR, ANALOGUE, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:PWM; MSL:- RoHS Compliant: Yes
Datasheet
Description
HUMIDITY/TEMP SENSOR, ANALOGUE, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:PWM; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity/temp Sensor, Analogue, Dfn-6; Humidity Range Te Connectivity - 33AC4131 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temp Sensor, Analogue, Dfn-6; Humidity Range Te Connectivity
33AC4131
Humidity/temp Sensor, Analogue, Dfn-6; Humidity Range Te Connectivity 33AC4131
HUMIDITY/TEMP SENSOR, ANALOGUE, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:PWM; MSL:- RoHS Compliant: Yes

HUMIDITY/TEMP SENSOR, ANALOGUE, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:PWM; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 33AC4131
Product Name Humidity/temp Sensor, Analogue, Dfn-6; Humidity Range Te Connectivity
Sensor Type Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 1210A-001D-3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details