Vishay Intertechnology, Inc. Wirewound Resistors NS1/4R2500FS70

Description
NS-1/4 .25 1% S70
Request a Quote
Description
NS-1/4 .25 1% S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS1/4 is a non-inductive, axial-lead wirewound resistor with a silicone coating rated for operation up to 350 °C, designed for precision power applications. It features a complete welded construction and meets MIL-PRF-26 qualification. The part has a power rating of 0.4 W at 25 °C and a resistance range of 1 Ω to 1 kΩ with tolerances of ±0.05 %, ±0.1 %, or ±0.25 %. Dimensions are 0.250 ± 0.031 inches in length, 0.281 inches in diameter, and 0.085 ± 0.020 inches in lead spacing. The temperature coefficient is ±20 ppm/°C for resistances of 10 Ω and above, and ±50 ppm/°C for 1 Ω to 9.9 Ω. Insulation resistance is 1000 MΩ minimum when dry. The NS1/4 variant applies non-inductive Ayrton-Perry winding, and for NS models, maximum resistance values are halved compared to the RS series.

Datasheet Summary
Powered by GS/AI

The NS1/4 is a non-inductive, axial-lead wirewound resistor with a silicone coating rated for operation up to 350 °C, designed for precision power applications. It features a complete welded construction and meets MIL-PRF-26 qualification. The part has a power rating of 0.4 W at 25 °C and a resistance range of 1 Ω to 1 kΩ with tolerances of ±0.05 %, ±0.1 %, or ±0.25 %. Dimensions are 0.250 ± 0.031 inches in length, 0.281 inches in diameter, and 0.085 ± 0.020 inches in lead spacing. The temperature coefficient is ±20 ppm/°C for resistances of 10 Ω and above, and ±50 ppm/°C for 1 Ω to 9.9 Ω. Insulation resistance is 1000 MΩ minimum when dry. The NS1/4 variant applies non-inductive Ayrton-Perry winding, and for NS models, maximum resistance values are halved compared to the RS series.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS1/4R2500FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS1/4R2500FS70
Wirewound Resistors 3110-NS1/4R2500FS70
NS-1/4 .25 1% S70

NS-1/4 .25 1% S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS1/4R2500FS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details