Vishay Intertechnology, Inc. Wirewound Resistors NS1/48R450FE12

Description
NS-1/4 8.45 1% E12 e3
Request a Quote
Description
NS-1/4 8.45 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS1/4 is a non-inductive, wirewound resistor for precision power applications, featuring a silicone coating rated for temperatures up to 350 °C and a complete welded construction. It has an axial lead style with dimensions of 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.281 inches [7.14 mm] in body diameter, and 0.020 ± 0.002 inches [0.508 ± 0.051 mm] lead diameter. This model is rated for 0.4 W at 25 °C under characteristic U, with a resistance range of 1 Ω to 1 kΩ and a tolerance of ±1%. The resistor meets MIL-PRF-26 qualifications and operates from -65 °C to +250 °C with a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. Its terminals are coated with tin/lead (S70) and packaged in bulk (E12).

Datasheet Summary
Powered by GS/AI

The NS1/4 is a non-inductive, wirewound resistor for precision power applications, featuring a silicone coating rated for temperatures up to 350 °C and a complete welded construction. It has an axial lead style with dimensions of 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.281 inches [7.14 mm] in body diameter, and 0.020 ± 0.002 inches [0.508 ± 0.051 mm] lead diameter. This model is rated for 0.4 W at 25 °C under characteristic U, with a resistance range of 1 Ω to 1 kΩ and a tolerance of ±1%. The resistor meets MIL-PRF-26 qualifications and operates from -65 °C to +250 °C with a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. Its terminals are coated with tin/lead (S70) and packaged in bulk (E12).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS1/48R450FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS1/48R450FE12
Wirewound Resistors 3110-NS1/48R450FE12
NS-1/4 8.45 1% E12 e3

NS-1/4 8.45 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS1/48R450FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123563 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details