Vishay Intertechnology, Inc. Wirewound Resistors NS1/44R220FE12

Description
NS-1/4 4.22 1% E12 e3
Request a Quote
Description
NS-1/4 4.22 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS1/4 is a non-inductive, axial-lead wirewound resistor from the Vishay Dale RS series, featuring Ayrton-Perry winding for minimal reactance and a high-temperature silicone coating rated above 350 °C. It meets MIL-PRF-26 qualification with complete welded construction. The power rating is 0.4 W at 25 °C, with resistance ranging from 1 Ω to 1 kΩ and a tolerance of ±1%. Dimensions are 0.250 ± 0.031 inches in length, 0.281 inches in body diameter, 0.085 ± 0.020 inches in lead diameter, and 0.020 ± 0.002 inches in lead length. The operating temperature range is -65 °C to +250 °C. The E12 suffix indicates bulk packaging.

Datasheet Summary
Powered by GS/AI

The NS1/4 is a non-inductive, axial-lead wirewound resistor from the Vishay Dale RS series, featuring Ayrton-Perry winding for minimal reactance and a high-temperature silicone coating rated above 350 °C. It meets MIL-PRF-26 qualification with complete welded construction. The power rating is 0.4 W at 25 °C, with resistance ranging from 1 Ω to 1 kΩ and a tolerance of ±1%. Dimensions are 0.250 ± 0.031 inches in length, 0.281 inches in body diameter, 0.085 ± 0.020 inches in lead diameter, and 0.020 ± 0.002 inches in lead length. The operating temperature range is -65 °C to +250 °C. The E12 suffix indicates bulk packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS1/44R220FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS1/44R220FE12
Wirewound Resistors 3110-NS1/44R220FE12
NS-1/4 4.22 1% E12 e3

NS-1/4 4.22 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS1/44R220FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details