Vishay Intertechnology, Inc. Wirewound Resistors NS1/41R740FE12

Description
NS-1/4 1.74 1% E12 e3
Request a Quote
Description
NS-1/4 1.74 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS1/4 is a non-inductive wirewound resistor based on the RS-1/4 series, featuring an Ayrton-Perry winding for minimized reactive components, a silicone coating rated for temperatures above 350 °C, and a complete welded construction. It has a power rating of 0.4 W at 25 °C, a resistance range of 1 Ω to 1 kΩ, and a tolerance of ±1% for this variant. The component has axial leads and dimensions of 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.281 inches [7.14 mm] in maximum body length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.002 inches [0.508 ± 0.051 mm] in lead diameter. It meets MIL-PRF-26 qualifications, operates from -65 °C to +250 °C, and offers excellent stability with typical resistance shift under 0.5%. The suffix FE12 indicates it is lead-free and supplied in bulk packaging.

Datasheet Summary
Powered by GS/AI

The NS1/4 is a non-inductive wirewound resistor based on the RS-1/4 series, featuring an Ayrton-Perry winding for minimized reactive components, a silicone coating rated for temperatures above 350 °C, and a complete welded construction. It has a power rating of 0.4 W at 25 °C, a resistance range of 1 Ω to 1 kΩ, and a tolerance of ±1% for this variant. The component has axial leads and dimensions of 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.281 inches [7.14 mm] in maximum body length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.002 inches [0.508 ± 0.051 mm] in lead diameter. It meets MIL-PRF-26 qualifications, operates from -65 °C to +250 °C, and offers excellent stability with typical resistance shift under 0.5%. The suffix FE12 indicates it is lead-free and supplied in bulk packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS1/41R740FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS1/41R740FE12
Wirewound Resistors 3110-NS1/41R740FE12
NS-1/4 1.74 1% E12 e3

NS-1/4 1.74 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS1/41R740FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1000 ohms
View Details
Specs
Resistance Range 10000 ohms
Tolerance 5 +/- %
Temperature Coefficient 20 ±ppm/°C
View Details