Riedon, Inc. Resistors - Chip Resistor - Surface Mount S3-10KJ8

Description
Win Source Part Number: 1237197-S3-10KJ8 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.268" (6.80mm) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±20ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 10 kOhms Package / Case: 6327 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.626" L x 0.272" W (15.90mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-3 10000 OHM 5%,S-3-10000JTR,S-3- 10000JTR
Request a Quote Datasheet
Description
Win Source Part Number: 1237197-S3-10KJ8 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.268" (6.80mm) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±20ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 10 kOhms Package / Case: 6327 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.626" L x 0.272" W (15.90mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-3 10000 OHM 5%,S-3-10000JTR,S-3- 10000JTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237197-S3-10KJ8
Resistors - Chip Resistor - Surface Mount 1237197-S3-10KJ8
Win Source Part Number: 1237197-S3-10KJ8 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.268" (6.80mm) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±20ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 10 kOhms Package / Case: 6327 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.626" L x 0.272" W (15.90mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-3 10000 OHM 5%,S-3-10000JTR,S-3- 10000JTR

Win Source Part Number: 1237197-S3-10KJ8
Category: Resistors>Chip Resistor - Surface Mount
Series: S
Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Package: Tape & Reel (TR)
Height - Seated (Max): 0.268" (6.80mm)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: 6327 J-Lead
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.626" L x 0.272" W (15.90mm x 6.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: S-3 10000 OHM 5%,S-3-10000JTR,S-3-10000JTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1237197-S3-10KJ8
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction Wirewound
Resistance Range 10000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567521P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0013 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details