Vishay Intertechnology, Inc. Wirewound Resistors NS1/4100R0FS70

Description
NS-1/4 100 1% S70
Request a Quote
Description
NS-1/4 100 1% S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS1/4 is a non-inductive, axial-lead wirewound resistor in the Vishay Dale RS series, designed for precision power applications with a silicone coating rated for temperatures above 350 °C. It meets MIL-PRF-26 qualifications and features a complete welded construction. The body measures 0.250 ± 0.031 inches in length, 0.281 inches in diameter, with 0.085 ± 0.020 inch lead spacing and 0.020 ± 0.002 inch lead diameter. It has a 0.4 W power rating at 25 °C and resistance values from 1 to 1 kΩ. Resistance tolerance is ±1%, with a temperature coefficient of ±50 ppm/°C for resistances between 1 Ω and 9.9 Ω. The operating temperature range is -65 °C to +250 °C, and insulation resistance is 1000 MΩ minimum dry. The NS1/4 useds Ayrton-Perry winding to reduce inductance, distinguishing it from standard RS models. The part is marked with DALE, model, wattage, value, tolerance, and date code.

Datasheet Summary
Powered by GS/AI

The NS1/4 is a non-inductive, axial-lead wirewound resistor in the Vishay Dale RS series, designed for precision power applications with a silicone coating rated for temperatures above 350 °C. It meets MIL-PRF-26 qualifications and features a complete welded construction. The body measures 0.250 ± 0.031 inches in length, 0.281 inches in diameter, with 0.085 ± 0.020 inch lead spacing and 0.020 ± 0.002 inch lead diameter. It has a 0.4 W power rating at 25 °C and resistance values from 1 to 1 kΩ. Resistance tolerance is ±1%, with a temperature coefficient of ±50 ppm/°C for resistances between 1 Ω and 9.9 Ω. The operating temperature range is -65 °C to +250 °C, and insulation resistance is 1000 MΩ minimum dry. The NS1/4 useds Ayrton-Perry winding to reduce inductance, distinguishing it from standard RS models. The part is marked with DALE, model, wattage, value, tolerance, and date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS1/4100R0FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS1/4100R0FS70
Wirewound Resistors 3110-NS1/4100R0FS70
NS-1/4 100 1% S70

NS-1/4 100 1% S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS1/4100R0FS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details