Vishay Intertechnology, Inc. Wirewound Resistors NS1/2R5100FE70

Description
NS-1/2 .51 1% E70 e3
Request a Quote
Description
NS-1/2 .51 1% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS1/2 is a non-inductive wirewound resistor with a silicone coating rated for operation up to 350 °C, featuring a complete welded construction and meeting MIL-PRF-26 qualifications. It has a power rating of 0.75 W at 25 °C, a resistance range of 0.499 Ω to 1.3 kΩ with a tolerance of ±1%, and a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. The component is mounted axially with lead terminals and has physical dimensions of 0.312 ± 0.016 in (7.92 ± 0.406 mm) in length, 0.328 in (8.33 mm) in diameter, and 0.078 in (1.98 mm) in lead diameter. The part employs Ayrton-Perry winding to minimize reactive components.

Datasheet Summary
Powered by GS/AI

The NS1/2 is a non-inductive wirewound resistor with a silicone coating rated for operation up to 350 °C, featuring a complete welded construction and meeting MIL-PRF-26 qualifications. It has a power rating of 0.75 W at 25 °C, a resistance range of 0.499 Ω to 1.3 kΩ with a tolerance of ±1%, and a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. The component is mounted axially with lead terminals and has physical dimensions of 0.312 ± 0.016 in (7.92 ± 0.406 mm) in length, 0.328 in (8.33 mm) in diameter, and 0.078 in (1.98 mm) in lead diameter. The part employs Ayrton-Perry winding to minimize reactive components.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS1/2R5100FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS1/2R5100FE70
Wirewound Resistors 3110-NS1/2R5100FE70
NS-1/2 .51 1% E70 e3

NS-1/2 .51 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS1/2R5100FE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details