Vishay Intertechnology, Inc. Wirewound Resistors NS1/2R1800FS70

Description
NS-1/2 .18 1% S70
Request a Quote
Description
NS-1/2 .18 1% S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS1/2 is a non-inductive wirewound resistor with a silicone coating rated for temperatures up to 350 °C, featuring a complete welded construction andMilitary PRF-26 qualification. It has a power rating of 0.75 W at 25 °C, a resistance range of 1 Ω to 1.3 kΩ for ±1% tolerance, and operates from -65 °C to +350 °C. The resistor has axial leads with dimensions of 0.312 ± 0.016 in (7.92 ± 0.406 mm) in length, 0.328 in (8.33 mm) in body diameter, and 0.020 ± 0.002 in (0.508 ± 0.051 mm) lead diameter. Its temperature coefficient is ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω, and insulation resistance meets 1000 MΩ minimum dry. The NS1/2 uses an Ayrton-Perry winding for minimal reactance, and is available with tin/lead terminations.

Datasheet Summary
Powered by GS/AI

The NS1/2 is a non-inductive wirewound resistor with a silicone coating rated for temperatures up to 350 °C, featuring a complete welded construction andMilitary PRF-26 qualification. It has a power rating of 0.75 W at 25 °C, a resistance range of 1 Ω to 1.3 kΩ for ±1% tolerance, and operates from -65 °C to +350 °C. The resistor has axial leads with dimensions of 0.312 ± 0.016 in (7.92 ± 0.406 mm) in length, 0.328 in (8.33 mm) in body diameter, and 0.020 ± 0.002 in (0.508 ± 0.051 mm) lead diameter. Its temperature coefficient is ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω, and insulation resistance meets 1000 MΩ minimum dry. The NS1/2 uses an Ayrton-Perry winding for minimal reactance, and is available with tin/lead terminations.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS1/2R1800FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS1/2R1800FS70
Wirewound Resistors 3110-NS1/2R1800FS70
NS-1/2 .18 1% S70

NS-1/2 .18 1% S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS1/2R1800FS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details