Vishay Intertechnology, Inc. Wirewound Resistors NS1/210R00FE12

Description
NS-1/2 10 1% E12 e3
Request a Quote
Description
NS-1/2 10 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS1/2 is a non-inductive, wirewound resistor with a silicone coating rated for temperatures up to 350 °C, featuring a complete welded construction and MIL-PRF-26 qualification. It has a power rating of 0.75 W at 25 °C, resistance range from 1 Ω to 1.3 kΩ, and a tolerance of ±1%. The part measures 0.312 ± 0.016 inches in length, 0.328 inches in diameter, and has axial leads with a diameter of 0.020 ± 0.002 inches. The temperature coefficient is ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω, with an operating temperature range of -65 °C to +350 °C. The terminal finish is lead-free, and the part is bulk packed.

Datasheet Summary
Powered by GS/AI

The NS1/2 is a non-inductive, wirewound resistor with a silicone coating rated for temperatures up to 350 °C, featuring a complete welded construction and MIL-PRF-26 qualification. It has a power rating of 0.75 W at 25 °C, resistance range from 1 Ω to 1.3 kΩ, and a tolerance of ±1%. The part measures 0.312 ± 0.016 inches in length, 0.328 inches in diameter, and has axial leads with a diameter of 0.020 ± 0.002 inches. The temperature coefficient is ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω, with an operating temperature range of -65 °C to +350 °C. The terminal finish is lead-free, and the part is bulk packed.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS1/210R00FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS1/210R00FE12
Wirewound Resistors 3110-NS1/210R00FE12
NS-1/2 10 1% E12 e3

NS-1/2 10 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS1/210R00FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123459 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details