The NS02C is a non-inductive, axial-lead wirewound resistor with a silicone coating rated for temperatures up to 350 °C, featuring a complete welded construction and MIL-PRF-26 qualification. It has a power rating of 3.25 W at 25 °C for characteristic V and operates from -65 °C to +350 °C. The resistor has a resistance range of 0.1 Ω to 8.6 kΩ with tolerances down to ±1.0 %, a temperature coefficient of ±50 ppm/°C for values between 1 Ω and 9.9 Ω, and an insulation resistance of at least 1000 MΩ. The physical dimensions are 0.500 ± 0.062 in. in length, 0.593 in. in maximum diameter, 0.218 ± 0.031 in. in lead spacing, and 0.040 ± 0.002 in. in lead diameter. The part is available in bulk packaging with tin/lead terminations.
NS-2C .15 5% E12 e3
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-NS02CR1500JE12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |